Molex
General Purpose Enclosures
936040115
Description
Al Box Grey 240x160x100
Request a Quote
Email Supplier
Description
Al Box Grey 240x160x100
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2502167 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
9.45 inch (240 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
3.94 inch (100 mm)
|
|
Material
|
Aluminum; Die Cast Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.31 inch (84.07 mm)
View Details
3 suppliers
Shape
Rectangular
Length
48 inch (1219 mm)
Width
38 inch (965 mm)
View Details