Molex
General Purpose Enclosures
936040105
Description
Al Box Grey 122x120x80
Request a Quote
Email Supplier
Description
Al Box Grey 122x120x80
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2502163 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Aluminum; Die Cast Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4 suppliers
Material
Aluminum
NEMA Rating
NEMA Enclosures
Features
Flame Retardant
View Details
Shape
Rectangular
Length
44 inch (1118 mm)
Width
36 inch (914 mm)
View Details