Molex
General Purpose Enclosures
936040085
Description
Al Box Grey 58x64x36
Request a Quote
Email Supplier
Description
Al Box Grey 58x64x36
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2502150 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
2.28 inch (58 mm)
|
|
Width
|
2.52 inch (64 mm)
|
|
Depth
|
1.42 inch (36 mm)
|
|
Material
|
Aluminum; Die Cast Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
30 inch (762 mm)
Width
20 inch (508 mm)
View Details
4 suppliers
Shape
Rectangular
Length
54 inch (1372 mm)
Width
48 inch (1219 mm)
View Details