Molex 936040058 Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2502138 |
| Product Name | General Purpose Enclosures |
| Length | 3.98 inch (101 mm) |
| Width | 3.98 inch (101 mm) |
| Depth | 2.28 inch (58 mm) |
| Material | Aluminum; Die Cast Aluminium |