Molex 16A Std Hood 2Pgs Hc T/e M20 Molex/flamar 936012177

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
16A Std Hood 2Pgs Hc T/e M20 Molex/flamar - 40AJ5726 - Newark, An Avnet Company
Chicago, IL, United States
16A Std Hood 2Pgs Hc T/e M20 Molex/flamar
40AJ5726
16A Std Hood 2Pgs Hc T/e M20 Molex/flamar 40AJ5726
16A STD Hood 2Pgs HC T/E M20

16A STD Hood 2Pgs HC T/E M20

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 936012177 40AJ5726
Product Name 16A Std Hood 2Pgs Hc T/e M20 Molex/flamar
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details