Molex 10A Std Hood 2Pgs T/e M20 Molex/flamar 936011167

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
10A Std Hood 2Pgs T/e M20 Molex/flamar - 40AJ5650 - Newark, An Avnet Company
Chicago, IL, United States
10A Std Hood 2Pgs T/e M20 Molex/flamar
40AJ5650
10A Std Hood 2Pgs T/e M20 Molex/flamar 40AJ5650
10A STD Hood 2Pgs T/E M20

10A STD Hood 2Pgs T/E M20

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 936011167 40AJ5650
Product Name 10A Std Hood 2Pgs T/e M20 Molex/flamar
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details