Molex Heavy Duty Connector Housings, Hoods, Bases 936011124

Description
Hood Connector Top Entry PG13.5 10A IP66 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Top Entry PG13.5 10A IP66 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 0936011124-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
0936011124-ND
Heavy Duty Connector Housings, Hoods, Bases 0936011124-ND
Hood Connector Top Entry PG13.5 10A IP66 - Dust Tight, Water Resistant

Hood Connector Top Entry PG13.5 10A IP66 - Dust Tight, Water Resistant

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0936011124-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details