Molex S-M 10/12 M Ins Crp 12P 10A 250V Molex/flamar 936010555

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
S-M 10/12 M Ins Crp 12P 10A 250V Molex/flamar - 40AJ5568 - Newark, An Avnet Company
Chicago, IL, United States
S-M 10/12 M Ins Crp 12P 10A 250V Molex/flamar
40AJ5568
S-M 10/12 M Ins Crp 12P 10A 250V Molex/flamar 40AJ5568
S-M 10/12 M ins Crp 12P 10A 250V

S-M 10/12 M ins Crp 12P 10A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 936010555 40AJ5568
Product Name S-M 10/12 M Ins Crp 12P 10A 250V Molex/flamar
Unlock Full Specs
to access all available technical data

Similar Products

Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details