Connector
40A FEM CONTACT X 4 MM WIRE SILVER / MOLEX INDUSTRIAL HDC
CONTACT H.D. CRIMP SOCKET 12AWG
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 936010410 | 46AJ4280 | 0936010410 |
| Product Name | 40A Fem Contact X 4 Mm Wire Silver / Molex Industrial Hdc Molex/flamar | Heavy Duty Connector Contacts | |
| Contact Size (AWG) | 12 AWG |