Molex 16B Seav F Ins Scrbk 16P+Lt-Pe 16A 500V / Molex Industrial Hdc Molex/flamar 936010342

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
16B Seav F Ins Scrbk 16P+Lt-Pe 16A 500V / Molex Industrial Hdc Molex/flamar - 40AJ5481 - Newark, An Avnet Company
Chicago, IL, United States
16B Seav F Ins Scrbk 16P+Lt-Pe 16A 500V / Molex Industrial Hdc Molex/flamar
40AJ5481
16B Seav F Ins Scrbk 16P+Lt-Pe 16A 500V / Molex Industrial Hdc Molex/flamar 40AJ5481
16B SEAV F INS SCRBK 16P+LT-PE 16A 500V / MOLEX INDUSTRIAL HDC

16B SEAV F INS SCRBK 16P+LT-PE 16A 500V / MOLEX INDUSTRIAL HDC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 936010342 40AJ5481
Product Name 16B Seav F Ins Scrbk 16P+Lt-Pe 16A 500V / Molex Industrial Hdc Molex/flamar
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V20F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details