Molex Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 936010238

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1314883-936010238 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1314883-936010238
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1314883-936010238
Win Source Part Number: 1314883-936010238 Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: GWconnect S-E Number of Positions: 10+Ground Termination Style: Screw Color: Gray Connector Type: Insert Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Voltage Rating: 500V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Size: 10B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 093601

Win Source Part Number: 1314883-936010238
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: GWconnect S-E
Number of Positions: 10+Ground
Termination Style: Screw
Color: Gray
Connector Type: Insert
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 500V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Size: 10B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 093601

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-936010238
Electronic Connector 361-936010238
Conn Rectangular M 10 POS Screw ST Cable Mount Bag Product overview: 936010238 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-936010238 can be used for catalog matching and distributor lookup.

Conn Rectangular M 10 POS Screw ST Cable Mount Bag Product overview: 936010238 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-936010238 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10B Se M Ins Scrwag 10P 16A 500V Molex/flamar - 40AJ5432 - Newark, An Avnet Company
Chicago, IL, United States
10B Se M Ins Scrwag 10P 16A 500V Molex/flamar
40AJ5432
10B Se M Ins Scrwag 10P 16A 500V Molex/flamar 40AJ5432
10B SE M ins ScrwAg 10P 16A 500V

10B SE M ins ScrwAg 10P 16A 500V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936010238 1314883-936010238 361-936010238 40AJ5432
Product Name Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules Electronic Connector 10B Se M Ins Scrwag 10P 16A 500V Molex/flamar
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products