Molex 16A Male Crimp Contact. Silver. 14 Awg/2.5 Mm2 Molex/woodhead 936010189

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
16A Male Crimp Contact. Silver. 14 Awg/2.5 Mm2 Molex/woodhead - 24AK1668 - Newark, An Avnet Company
Chicago, IL, United States
16A Male Crimp Contact. Silver. 14 Awg/2.5 Mm2 Molex/woodhead
24AK1668
16A Male Crimp Contact. Silver. 14 Awg/2.5 Mm2 Molex/woodhead 24AK1668
16A MALE CRIMP CONTACT. SILVER. 14 AWG/2.5 MM2

16A MALE CRIMP CONTACT. SILVER. 14 AWG/2.5 MM2

Supplier's Site
Heavy Duty Connector Contacts - 0936010189 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
0936010189
Heavy Duty Connector Contacts 0936010189
CONTACT H.D. CRIMP PIN 14AWG

CONTACT H.D. CRIMP PIN 14AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936010189 24AK1668 0936010189
Product Name 16A Male Crimp Contact. Silver. 14 Awg/2.5 Mm2 Molex/woodhead Heavy Duty Connector Contacts
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details