Molex 10A Fem. Turned Crimp Cnt Ag 16 Awg Molex 936010047

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
10A Fem. Turned Crimp Cnt Ag 16 Awg Molex - 54AH2200 - Newark, An Avnet Company
Chicago, IL, United States
10A Fem. Turned Crimp Cnt Ag 16 Awg Molex
54AH2200
10A Fem. Turned Crimp Cnt Ag 16 Awg Molex 54AH2200
10A FEM. TURNED CRIMP CNT AG 16 AWG

10A FEM. TURNED CRIMP CNT AG 16 AWG

Supplier's Site
10A Fem. Turned Crimp Cnt Ag 16Awg Molex/flamar - 40AJ5369 - Newark, An Avnet Company
Chicago, IL, United States
10A Fem. Turned Crimp Cnt Ag 16Awg Molex/flamar
40AJ5369
10A Fem. Turned Crimp Cnt Ag 16Awg Molex/flamar 40AJ5369
10A FEM. TURNED CRIMP CNT Ag 16AWG

10A FEM. TURNED CRIMP CNT Ag 16AWG

Supplier's Site
Heavy Duty Connector Contacts - 0936010047 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
0936010047
Heavy Duty Connector Contacts 0936010047
CONTACT H.D. CRIMP SOCKET 16AWG

CONTACT H.D. CRIMP SOCKET 16AWG

Supplier's Site Datasheet
Heavy Duty Connector Contacts - 936010047 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
936010047
Heavy Duty Connector Contacts 936010047
10A FEMALE CRIMP CONTACT. SILVER

10A FEMALE CRIMP CONTACT. SILVER

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936010047 54AH2200 0936010047 936010047
Product Name 10A Fem. Turned Crimp Cnt Ag 16 Awg Molex Heavy Duty Connector Contacts Heavy Duty Connector Contacts
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details