Molex Heavy Duty Base, 32A, 2 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 93601-4112

Description
HEAVY DUTY BASE, 32A, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Molex Size 32A S-A & S-D Inserts; ProductRoHS Compliant: No
Datasheet
Description
HEAVY DUTY BASE, 32A, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Molex Size 32A S-A & S-D Inserts; ProductRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 32A, 2 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect - 72AC7850 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 32A, 2 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
72AC7850
Heavy Duty Base, 32A, 2 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 72AC7850
HEAVY DUTY BASE, 32A, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Molex Size 32A S-A & S-D Inserts; ProductRoHS Compliant: No

HEAVY DUTY BASE, 32A, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Molex Size 32A S-A & S-D Inserts; ProductRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7850
Product Name Heavy Duty Base, 32A, 2 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details