Molex Hood, Side Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect 93601-3704

Description
HOOD, SIDE ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, RoHS Compliant: No
Datasheet
Description
HOOD, SIDE ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect - 72AC7849 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect
72AC7849
Hood, Side Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect 72AC7849
HOOD, SIDE ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, RoHS Compliant: No

HOOD, SIDE ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7849
Product Name Hood, Side Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details