Molex Heavy Duty Base, 24B, 2 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect 93601-3500

Description
HEAVY DUTY BASE, 24B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No
Datasheet
Description
HEAVY DUTY BASE, 24B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 24B, 2 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect - 72AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 24B, 2 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect
72AC7846
Heavy Duty Base, 24B, 2 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect 72AC7846
HEAVY DUTY BASE, 24B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No

HEAVY DUTY BASE, 24B, 2 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7846
Product Name Heavy Duty Base, 24B, 2 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details