Molex Heavy Duty Base, 16B, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 93601-2574

Description
HEAVY DUTY BASE, 16B, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Molex Size 16B S-D, S-DD, S-E, S-EE, RoHS Compliant: No
Description
HEAVY DUTY BASE, 16B, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Molex Size 16B S-D, S-DD, S-E, S-EE, RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 16B, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect - 72AC7844 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 16B, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
72AC7844
Heavy Duty Base, 16B, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 72AC7844
HEAVY DUTY BASE, 16B, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Molex Size 16B S-D, S-DD, S-E, S-EE, RoHS Compliant: No

HEAVY DUTY BASE, 16B, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Molex Size 16B S-D, S-DD, S-E, S-EE, RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7844
Product Name Heavy Duty Base, 16B, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details