Molex Heavy Duty Base, 16A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 93601-2157

Description
HEAVY DUTY BASE, 16A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Molex Size 16A S-A & S-D Inserts; ProductRoHS Compliant: No
Description
HEAVY DUTY BASE, 16A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Molex Size 16A S-A & S-D Inserts; ProductRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 16A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect - 72AC7839 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 16A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
72AC7839
Heavy Duty Base, 16A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 72AC7839
HEAVY DUTY BASE, 16A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Molex Size 16A S-A & S-D Inserts; ProductRoHS Compliant: No

HEAVY DUTY BASE, 16A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Molex Size 16A S-A & S-D Inserts; ProductRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7839
Product Name Heavy Duty Base, 16A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details