Molex Heavy Duty Base, 10B, 1 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect 93601-1531

Description
HEAVY DUTY BASE, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Molex Size 10B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No
Datasheet
Description
HEAVY DUTY BASE, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Molex Size 10B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 10B, 1 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect - 72AC7837 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 10B, 1 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect
72AC7837
Heavy Duty Base, 10B, 1 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect 72AC7837
HEAVY DUTY BASE, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Molex Size 10B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No

HEAVY DUTY BASE, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Molex Size 10B S-D, S-DD, S-E, S-EE, S-EP, RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7837
Product Name Heavy Duty Base, 10B, 1 Lever, Panel; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details