Molex Heavy Duty Base, 10A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 93601-1165

Description
HEAVY DUTY BASE, 10A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Molex Size 10A S-A & S-D Inserts; ProductRoHS Compliant: No
Datasheet
Description
HEAVY DUTY BASE, 10A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Molex Size 10A S-A & S-D Inserts; ProductRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 10A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect - 72AC7835 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 10A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
72AC7835
Heavy Duty Base, 10A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 72AC7835
HEAVY DUTY BASE, 10A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Molex Size 10A S-A & S-D Inserts; ProductRoHS Compliant: No

HEAVY DUTY BASE, 10A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Molex Size 10A S-A & S-D Inserts; ProductRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7835
Product Name Heavy Duty Base, 10A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details