Molex Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Molex/gwconnect 93601-0682

Description
HOOD, TOP ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Product Range:93601 RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Product Range:93601 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Molex/gwconnect - 72AC7825 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Molex/gwconnect
72AC7825
Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Molex/gwconnect 72AC7825
HOOD, TOP ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Product Range:93601 RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Product Range:93601 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7825
Product Name Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details