Molex Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 93601-0628

Description
HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; RoHS Compliant: No
Datasheet
Description
HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect - 72AC7818 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
72AC7818
Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 72AC7818
HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; RoHS Compliant: No

HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7818
Product Name Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details