Molex Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 93601-0620

Description
HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q RoHS Compliant: No
Datasheet
Description
HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect - 72AC7816 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
72AC7816
Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect 72AC7816
HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q RoHS Compliant: No

HEAVY DUTY BASE, 3A, 1 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Molex Size 3A S-A, S-D & S-Q RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7816
Product Name Heavy Duty Base, 3A, 1 Lever, Bulkhead; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details