Molex Heavy Duty Insert, Plug, 5Pos, -; Product Range Molex/gwconnect 93601-0436

Description
HEAVY DUTY INSERT, PLUG, 5POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 5POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 5Pos, -; Product Range Molex/gwconnect - 72AC7811 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 5Pos, -; Product Range Molex/gwconnect
72AC7811
Heavy Duty Insert, Plug, 5Pos, -; Product Range Molex/gwconnect 72AC7811
HEAVY DUTY INSERT, PLUG, 5POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 5POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC7811
Product Name Heavy Duty Insert, Plug, 5Pos, -; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug, Mech, Night Cap Spigot End 30
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details