HEAVY DUTY INSERT, RCPT, 16POS, 26-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AC7805 |
| Product Name | Heavy Duty Insert, Rcpt, 16Pos, 26-14Awg; Product Range Molex/gwconnect |