Molex Heavy Duty Insert, Plug, 12Pos, 20-14Awg; Product Range Molex/gwconnect 93601-0247

Description
HEAVY DUTY INSERT, PLUG, 12POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; RoHS Compliant: No
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 12POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 12Pos, 20-14Awg; Product Range Molex/gwconnect - 72AC7804 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12Pos, 20-14Awg; Product Range Molex/gwconnect
72AC7804
Heavy Duty Insert, Plug, 12Pos, 20-14Awg; Product Range Molex/gwconnect 72AC7804
HEAVY DUTY INSERT, PLUG, 12POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; RoHS Compliant: No

HEAVY DUTY INSERT, PLUG, 12POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC7804
Product Name Heavy Duty Insert, Plug, 12Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M20
View Details