Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033846-93601-0219
Number of Rows: 2
Current Rating: 35 A
Gender: Male
Contact Plating: Silver
Number of Pins: 6
Plating: Silver
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 93601-02190936010219
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033846-93601-0219 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 93601-0219 |