Molex Heavy Duty Insert, Rcpt, 6Pos, 20-10Awg; Product Range Molex/gwconnect 93601-0211

Description
HEAVY DUTY INSERT, RCPT, 6POS, 20-10AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No
Description
HEAVY DUTY INSERT, RCPT, 6POS, 20-10AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6Pos, 20-10Awg; Product Range Molex/gwconnect - 72AC7801 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6Pos, 20-10Awg; Product Range Molex/gwconnect
72AC7801
Heavy Duty Insert, Rcpt, 6Pos, 20-10Awg; Product Range Molex/gwconnect 72AC7801
HEAVY DUTY INSERT, RCPT, 6POS, 20-10AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No

HEAVY DUTY INSERT, RCPT, 6POS, 20-10AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC7801
Product Name Heavy Duty Insert, Rcpt, 6Pos, 20-10Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/4" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
8,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 8.00 mm
View Details