Molex Heavy Duty Insert, Plug, 16Pos, 20-14Awg; Product Range Molex/gwconnect 93601-0147

Description
HEAVY DUTY INSERT, PLUG, 16POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16Pos, 20-14Awg; Product Range Molex/gwconnect - 72AC7794 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16Pos, 20-14Awg; Product Range Molex/gwconnect
72AC7794
Heavy Duty Insert, Plug, 16Pos, 20-14Awg; Product Range Molex/gwconnect 72AC7794
HEAVY DUTY INSERT, PLUG, 16POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC7794
Product Name Heavy Duty Insert, Plug, 16Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76010 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
NPT3/4'' or NPT3/4'' NPT1/2'' NPT1/8'' NPT1/4'' NPT1/4'' NPT3/8' vent plug - MIV-NPT3-4B - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 3/4" NPT; NPT3/4
View Details