HEAVY DUTY INSERT, PLUG, 10POS, 20-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AC7791 |
| Product Name | Heavy Duty Insert, Plug, 10Pos, 20-14Awg; Product Range Molex/gwconnect |