Molex Heavy Duty Insert, Rcpt, 72Pos, -; Product Range Molex/gwconnect 93601-0113

Description
HEAVY DUTY INSERT, RCPT, 72POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 72POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 72Pos, -; Product Range Molex/gwconnect - 72AC7788 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 72Pos, -; Product Range Molex/gwconnect
72AC7788
Heavy Duty Insert, Rcpt, 72Pos, -; Product Range Molex/gwconnect 72AC7788
HEAVY DUTY INSERT, RCPT, 72POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: No

HEAVY DUTY INSERT, RCPT, 72POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC7788
Product Name Heavy Duty Insert, Rcpt, 72Pos, -; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide Metric Thread Plugs - 7217340 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP1.469/1.750 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details