Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168642-93601-0101
Number of Rows: 3
Current Rating: 10 A
Gender: Male
Number of Pins: 25
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0936010101; 7125.4112.0; 936010101;
Country of Origin: TW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168642-93601-0101 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 93601-0101 |