The Heavy Duty Insert, part number 72AC7783, is designed for use in the GWconnect 93601 Series of heavy-duty connectors. This receptacle insert features 25 positions and is suitable for crimp socket contacts. It has a maximum current rating of 10A per contact and can handle voltages up to 250V. The insert is constructed from polycarbonate and is colored grey. It is rated for a temperature range of -40°C to +125°C and has a durability of up to 500 mating cycles. The product is compliant with various standards, including CSA and UL certifications, and is categorized as low-halogen and RoHS compliant. This insert is polarized to ensure proper mating with compatible connectors.
HEAVY DUTY INSERT, RCPT, 25POS, -; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AC7783 |
| Product Name | Heavy Duty Insert, Rcpt, 25Pos, -; Product Range Molex/gwconnect |