Molex Cable Gland, Nylon, 6Mm-12Mm, Grey; Product Range Molex/gwconnect 93600-0352

Description
CABLE GLAND, NYLON, 6MM-12MM, GREY; Product Range:93600 Series; Thread Size - Metric:M20 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP68; RoHS Compliant: No
Datasheet
Description
CABLE GLAND, NYLON, 6MM-12MM, GREY; Product Range:93600 Series; Thread Size - Metric:M20 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP68; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 6Mm-12Mm, Grey; Product Range Molex/gwconnect - 72AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 6Mm-12Mm, Grey; Product Range Molex/gwconnect
72AC7781
Cable Gland, Nylon, 6Mm-12Mm, Grey; Product Range Molex/gwconnect 72AC7781
CABLE GLAND, NYLON, 6MM-12MM, GREY; Product Range:93600 Series; Thread Size - Metric:M20 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP68; RoHS Compliant: No

CABLE GLAND, NYLON, 6MM-12MM, GREY; Product Range:93600 Series; Thread Size - Metric:M20 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP68; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 72AC7781
Product Name Cable Gland, Nylon, 6Mm-12Mm, Grey; Product Range Molex/gwconnect
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248723 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Cable Glands - 2101334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details