Molex Ethernet Connectors 934628320

Description
Molex 93462-8320 RJ45 Connector
Request a Quote Datasheet
Description
Molex 93462-8320 RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 1935916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1935916
Ethernet Connectors 1935916
Molex 93462-8320 RJ45 Connector

Molex 93462-8320 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1935915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1935915
Ethernet Connectors 1935915
Molex 93462-8320 RJ45 Connector

Molex 93462-8320 RJ45 Connector

Supplier's Site
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1350266-0934628320 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1350266-0934628320
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1350266-0934628320
Win Source Part Number: 1350266-0934628320 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: MXMag 93462 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 2.00µin (0.051µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.555" (14.10mm) Shielding: Shielded, EMI Finger Housing Material: Liquid Crystal Polymer (LCP) Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 56 LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 093462

Win Source Part Number: 1350266-0934628320
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: MXMag 93462
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 2.00µin (0.051µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.555" (14.10mm)
Shielding: Shielded, EMI Finger
Housing Material: Liquid Crystal Polymer (LCP)
Applications: 10/100 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 56
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 093462

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1935916 1350266-0934628320
Product Name Ethernet Connectors Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3217 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details