Molex Automotive Housing, Plug, 6Pos; Product Range Molex 93445-4202

Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex ML-XT Series 84525-0009 & 84525-0032 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex ML-XT Series 84525-0009 & 84525-0032 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos; Product Range Molex - 39AH6570 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos; Product Range Molex
39AH6570
Automotive Housing, Plug, 6Pos; Product Range Molex 39AH6570
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex ML-XT Series 84525-0009 & 84525-0032 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex ML-XT Series 84525-0009 & 84525-0032 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH6570
Product Name Automotive Housing, Plug, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details