Molex Automotive Housing, Plug, 4Pos; Product Range Molex 93445-3202

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Housing, Plug, 4Pos; Product Range Molex - 39AH6566 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos; Product Range Molex
39AH6566
Automotive Housing, Plug, 4Pos; Product Range Molex 39AH6566
AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Molex ML-XT Series 84525-0009 & 84525-0032 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Molex ML-XT Series 84525-0009 & 84525-0032 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 93445-3202 39AH6566
Product Name Automotive Housing, Plug, 4Pos; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details