Molex Automotive Conn Housing, Plug, 4Pos; Product Range Molex 93445-3101

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Molex - 43Y2965 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Molex
43Y2965
Automotive Conn Housing, Plug, 4Pos; Product Range Molex 43Y2965
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:4Positions; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43Y2965
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details