Molex Automotive Conn Housing, Plug, 3Pos; Product Range Molex 93445-2101

Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 3Pos; Product Range Molex - 01AC4320 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 3Pos; Product Range Molex
01AC4320
Automotive Conn Housing, Plug, 3Pos; Product Range Molex 01AC4320
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:3Positions; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AC4320
Product Name Automotive Conn Housing, Plug, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details