Molex Automotive Conn Housing, Plug, 2Pos; Product Range Molex 93445-1101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn Housing, Plug, 2Pos; Product Range Molex - 43Y2963 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Molex
43Y2963
Automotive Conn Housing, Plug, 2Pos; Product Range Molex 43Y2963
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:ML-XT 93445 Series; Gender:Plug; No. of Positions:2Positions; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 93445-1101 43Y2963
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers