Molex Automotive Conn Housing, Rcpt, 6Pos; Product Range Molex 93444-4101

Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 6Pos; Product Range Molex - 43Y2961 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 6Pos; Product Range Molex
43Y2961
Automotive Conn Housing, Rcpt, 6Pos; Product Range Molex 43Y2961
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43Y2961
Product Name Automotive Conn Housing, Rcpt, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details