The rugged ML-XT connection range offers market leading high-performance technology in a cost effective solution with superior reliability for critical vehicle-wiring applications in harsh environments. These Molex vehicle connectors are designed to minimise electrical failures and prevent downtime with extremely high-performance sealing. The ML-XT range has a unique one piece construction housing that is extremely durable, they are also a drop in replacement for current industry standard connector systems and can withstand high temperatures and harsh environments, including exposure to chemicals with seal technology proven to prevent ingress of fluids under extreme conditions. The advanced two-shot LSR moulded one piece construction and rear HCR seals with cover guards guarantee optimum seal positioning, including during mating and unmating of the header and receptacle. The ML-XT range of connectors covers an extensive range of applications including Cars, motorcycles, agricultural machines, mining equipment, trains, generator sets and many more.
Rated at 13A at 500 Vdc. IP68 rated. Mating and unmating force 135N max. Up to 100 mating cycles. Halogen Free. HCR rear seals. Latched covers. High terminal retention force. Temperature range -55 to +125° C. Accepts XRC series 84525 and 84524 terminals
Number of Contacts = 4
Type = Crimp Housing
Gender = Female
Number of Rows = 2
Current Rating = 13A
Mounting Type = Cable Mount
Series = ML-XT
Colour = Black
Termination Method = Crimp
Height = 20.5mm
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8700755 |
Connector Type | Automotive Connector |