Molex Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex 93444-2101

Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex - 01AC4314 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex
01AC4314
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex 01AC4314
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AC4314
Product Name Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details