Molex Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 93444-1101

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex - 43Y2958 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
43Y2958
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 43Y2958
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:ML-XT 93444 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts; IP Rating:IP69K; Voltage Rating:500VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43Y2958
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details