Molex Photovoltaic (Solar Panel) Connectors - Contacts - 933020004 933020004

Description
Manufacturer: Molex, LLC Win Source Part Number: 766482-933020004 Series: SolarSpec Packaging: Reel package Contact Finish: Silver Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Pin Part Status: Obsolete(EOL) Family Name: 93302 Categories: Connectors, Interconnects Introduction Date: April 10, 2012 ECCN: EAR99 Country of Origin: China, Ireland Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 766482-933020004 Series: SolarSpec Packaging: Reel package Contact Finish: Silver Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Pin Part Status: Obsolete(EOL) Family Name: 93302 Categories: Connectors, Interconnects Introduction Date: April 10, 2012 ECCN: EAR99 Country of Origin: China, Ireland Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connectors - Contacts - 933020004 - 766482-933020004 - Win Source Electronics
Laguna Hills, CA, United States
Photovoltaic (Solar Panel) Connectors - Contacts - 933020004
766482-933020004
Photovoltaic (Solar Panel) Connectors - Contacts - 933020004 766482-933020004
Manufacturer: Molex, LLC Win Source Part Number: 766482-933020004 Series: SolarSpec Packaging: Reel package Contact Finish: Silver Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Pin Part Status: Obsolete(EOL) Family Name: 93302 Categories: Connectors, Interconnects Introduction Date: April 10, 2012 ECCN: EAR99 Country of Origin: China, Ireland Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 766482-933020004
Series: SolarSpec
Packaging: Reel package
Contact Finish: Silver
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Part Status: Obsolete(EOL)
Family Name: 93302
Categories: Connectors, Interconnects
Introduction Date: April 10, 2012
ECCN: EAR99
Country of Origin: China, Ireland
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
423-933020004
Electronic Connector 423-933020004
Contact PIN Crimp ST Cable Mount 10-12AWG SolarSpec™ T/R Product overview: 933020004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 423-933020004 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 10-12AWG SolarSpec™ T/R Product overview: 933020004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 423-933020004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 766482-933020004 423-933020004
Product Name Photovoltaic (Solar Panel) Connectors - Contacts - 933020004 Electronic Connector
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details