Molex Conduit Interface, Src Connector; Accessory Type Molex 93286-0020

Description
CONDUIT INTERFACE, SRC CONNECTOR; Accessory Type:Conduit Interface; For Use With:Molex Sealed Rectangular Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
CONDUIT INTERFACE, SRC CONNECTOR; Accessory Type:Conduit Interface; For Use With:Molex Sealed Rectangular Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Interface, Src Connector; Accessory Type Molex - 66W1089 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Interface, Src Connector; Accessory Type Molex
66W1089
Conduit Interface, Src Connector; Accessory Type Molex 66W1089
CONDUIT INTERFACE, SRC CONNECTOR; Accessory Type:Conduit Interface; For Use With:Molex Sealed Rectangular Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

CONDUIT INTERFACE, SRC CONNECTOR; Accessory Type:Conduit Interface; For Use With:Molex Sealed Rectangular Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W1089
Product Name Conduit Interface, Src Connector; Accessory Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details