Molex 931 W/100 14-3-S0W Molex 931D143

Description
931 W/100 14-3-S0W
Description
931 W/100 14-3-S0W

Suppliers

Company
Product
Description
Supplier Links
931 W/100 14-3-S0W Molex - 07H1483 - Newark, An Avnet Company
Chicago, IL, United States
931 W/100 14-3-S0W Molex
07H1483
931 W/100 14-3-S0W Molex 07H1483
931 W/100 14-3-S0W

931 W/100 14-3-S0W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H1483
Product Name 931 W/100 14-3-S0W Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details