Molex 930 W/50 12-3 So Molex/woodhead 930B123

Description
930 W/50 12-3 SO
Description
930 W/50 12-3 SO

Suppliers

Company
Product
Description
Supplier Links
930 W/50 12-3 So Molex/woodhead - 47AJ3137 - Newark, An Avnet Company
Chicago, IL, United States
930 W/50 12-3 So Molex/woodhead
47AJ3137
930 W/50 12-3 So Molex/woodhead 47AJ3137
930 W/50 12-3 SO

930 W/50 12-3 SO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3137
Product Name 930 W/50 12-3 So Molex/woodhead
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details