Molex Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 400Mm; Connector To Connector Molex 92321-2040

Description
CABLE ASSY, QF50 RCPT-RCPT, 20POS, 400MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, QF50 RCPT-RCPT, 20POS, 400MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 400Mm; Connector To Connector Molex - 99K1236 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 400Mm; Connector To Connector Molex
99K1236
Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 400Mm; Connector To Connector Molex 99K1236
CABLE ASSY, QF50 RCPT-RCPT, 20POS, 400MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

CABLE ASSY, QF50 RCPT-RCPT, 20POS, 400MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:15.8"; Cable Length - Metric:400mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99K1236
Product Name Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 400Mm; Connector To Connector Molex
Cable Length 1.31 ft (4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details