Molex Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 100Mm; Connector To Connector Molex 92321-2010

Description
CABLE ASSY, QF50 RCPT-RCPT, 20POS, 100MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, QF50 RCPT-RCPT, 20POS, 100MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 100Mm; Connector To Connector Molex - 99K1233 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 100Mm; Connector To Connector Molex
99K1233
Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 100Mm; Connector To Connector Molex 99K1233
CABLE ASSY, QF50 RCPT-RCPT, 20POS, 100MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

CABLE ASSY, QF50 RCPT-RCPT, 20POS, 100MM; Connector to Connector:QF50 Receptacle to QF50 Receptacle; No. of Positions:20Ways; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99K1233
Product Name Cable Assy, Qf50 Rcpt-Rcpt, 20Pos, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details